Klein Tools, Inc. Screwdriver 600-4

Description
KEYSTONE TYPE CHROME PLATED FINISH 8-11/32 INCH OVERALL LENGTH 4 INCH SHANK LENGTH SQUARE SHANK TYPE HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 1/4 INCH TIP SIZE STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI SERIES 600 MODEL
Datasheet
Description
KEYSTONE TYPE CHROME PLATED FINISH 8-11/32 INCH OVERALL LENGTH 4 INCH SHANK LENGTH SQUARE SHANK TYPE HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 1/4 INCH TIP SIZE STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI SERIES 600 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 600-4 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
600-4
Screwdriver 600-4
KEYSTONE TYPE CHROME PLATED FINISH 8-11/32 INCH OVERALL LENGTH 4 INCH SHANK LENGTH SQUARE SHANK TYPE HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 1/4 INCH TIP SIZE STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI SERIES 600 MODEL
  • KEYSTONE TYPE
  • CHROME PLATED FINISH
  • 8-11/32 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • SQUARE SHANK TYPE
  • HEAT TREATED, TEMPERED PROCESS
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • 1/4 INCH TIP SIZE
  • STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • SERIES 600 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 600-4
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2113 - WAGO
Specs
Drive Type Slotted; 3.5 x 0.6
View Details
2 suppliers
Screwdriver - 681-6 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Crosshead
Drive Details #1
Overall Length 9.75 inch (248 mm)
View Details
Screwdriver - 30002 - Minerallac Company
Minerallac Company
Specs
Type Stubby Screwdriver
Drive Type Robertson
Overall Length 3 inch (76.2 mm)
View Details