Klein Tools, Inc. Screwdriver 32500

Description
SLOTTED, PHILLIPS, SQUARE-RECESS, TORX TYPE CHROME PLATED FINISH 7-1/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL 11-IN-1 STYLE BLACK/YELLOW HANDLE COLOR 3/16 INCH, 1/4 INCH (SLOTTED), #1, #2 (PHILLIPS/SQUARE-REC ESS), T10, T15 (TORX) TIP SIZE STEEL SHANK MATERIAL APPLICABLE STANDARD ASME/ANSI HANDLE TYPE CUSHION GRIP KIT CONTENT 3/8 INCH, 5/16 INCH, 1/4 INCH NUTDRIVER
Datasheet
Description
SLOTTED, PHILLIPS, SQUARE-RECESS, TORX TYPE CHROME PLATED FINISH 7-1/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL 11-IN-1 STYLE BLACK/YELLOW HANDLE COLOR 3/16 INCH, 1/4 INCH (SLOTTED), #1, #2 (PHILLIPS/SQUARE-REC ESS), T10, T15 (TORX) TIP SIZE STEEL SHANK MATERIAL APPLICABLE STANDARD ASME/ANSI HANDLE TYPE CUSHION GRIP KIT CONTENT 3/8 INCH, 5/16 INCH, 1/4 INCH NUTDRIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 32500 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
32500
Screwdriver 32500
SLOTTED, PHILLIPS, SQUARE-RECESS, TORX TYPE CHROME PLATED FINISH 7-1/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL 11-IN-1 STYLE BLACK/YELLOW HANDLE COLOR 3/16 INCH, 1/4 INCH (SLOTTED), #1, #2 (PHILLIPS/SQUARE-REC ESS), T10, T15 (TORX) TIP SIZE STEEL SHANK MATERIAL APPLICABLE STANDARD ASME/ANSI HANDLE TYPE CUSHION GRIP KIT CONTENT 3/8 INCH, 5/16 INCH, 1/4 INCH NUTDRIVER
  • SLOTTED, PHILLIPS, SQUARE-RECESS, TORX TYPE
  • CHROME PLATED FINISH
  • 7-1/4 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • HEAT TREATED, TEMPERED PROCESS
  • PLASTIC HANDLE MATERIAL
  • 11-IN-1 STYLE
  • BLACK/YELLOW HANDLE COLOR
  • 3/16 INCH, 1/4 INCH (SLOTTED), #1, #2 (PHILLIPS/SQUARE-RECESS), T10, T15 (TORX) TIP SIZE
  • STEEL SHANK MATERIAL
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE CUSHION GRIP
  • KIT CONTENT 3/8 INCH, 5/16 INCH, 1/4 INCH NUTDRIVER
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 32500
Product Name Screwdriver
Drive Type Six-Point; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2166 - WAGO
Specs
Drive Type T20
View Details
2 suppliers
Screwdriver - 35-9193 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Crosshead
Drive Details #1
Overall Length 3.19 inch (80.96 mm)
View Details