Klein Tools, Inc. Pin Punch 66320

Description
PARALLEL TYPE HIGH CARBON STEEL MATERIAL BLACK FINISH 4-1/4 INCH OVERALL LENGTH 4-1/4 INCH PIN LENGTH HEAT TREATED PROCESS 1/16 INCH POINT DIAMETER CONSTRUCTIONAL FEATURE CORROSION RESISTANCE 6632 MODEL
Request a Quote Datasheet
Description
PARALLEL TYPE HIGH CARBON STEEL MATERIAL BLACK FINISH 4-1/4 INCH OVERALL LENGTH 4-1/4 INCH PIN LENGTH HEAT TREATED PROCESS 1/16 INCH POINT DIAMETER CONSTRUCTIONAL FEATURE CORROSION RESISTANCE 6632 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Punch - 66320 - Klein Tools, Inc.
Chicago, IL, USA
Pin Punch
66320
Pin Punch 66320
PARALLEL TYPE HIGH CARBON STEEL MATERIAL BLACK FINISH 4-1/4 INCH OVERALL LENGTH 4-1/4 INCH PIN LENGTH HEAT TREATED PROCESS 1/16 INCH POINT DIAMETER CONSTRUCTIONAL FEATURE CORROSION RESISTANCE 6632 MODEL
  • PARALLEL TYPE
  • HIGH CARBON STEEL MATERIAL
  • BLACK FINISH
  • 4-1/4 INCH OVERALL LENGTH
  • 4-1/4 INCH PIN LENGTH
  • HEAT TREATED PROCESS
  • 1/16 INCH POINT DIAMETER
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • 6632 MODEL
Supplier's Site Datasheet
Pin Punch - 66320 - Klein Tools, Inc.
Chicago, IL, USA
Pin Punch
66320
Pin Punch 66320
PARALLEL TYPE HIGH CARBON STEEL MATERIAL BLACK FINISH 4-1/4 INCH OVERALL LENGTH 4-1/4 INCH PIN LENGTH HEAT TREATED PROCESS 1/16 INCH POINT DIAMETER CONSTRUCTIONAL FEATURE CORROSION RESISTANCE 6632 MODEL
  • PARALLEL TYPE
  • HIGH CARBON STEEL MATERIAL
  • BLACK FINISH
  • 4-1/4 INCH OVERALL LENGTH
  • 4-1/4 INCH PIN LENGTH
  • HEAT TREATED PROCESS
  • 1/16 INCH POINT DIAMETER
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • 6632 MODEL
Supplier's Site Datasheet
Punches - 66320KT-ND - DigiKey
Thief River Falls, MN, United States
Punches
66320KT-ND
Punches 66320KT-ND
"Parallel Pin Punch 0.06"" (1.6mm) DIA X 4.25"" (108.0mm) Length"

"Parallel Pin Punch 0.06"" (1.6mm) DIA X 4.25"" (108.0mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Punches Punches
Product Number 66320 66320KT-ND
Product Name Pin Punch Punches
Type Pin Punch Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Number & Letter Punch Sets - 251722 - RS Components, Ltd.
Specs
Type Number & Letter Punch Sets
View Details
Drift Punch - J967/16 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.2188 inch (5.56 mm)
Shank Diameter 0.4375 inch (11.11 mm)
View Details
Punchrite Punch -  - Dayton Lamina Corporation
Dayton Lamina Corporation
View Details
Pin Punch - 4PPL06 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Pin Punch
Length 2.55 inch (64.69 mm)
Overall Length 6.5 inch (165 mm)
View Details