Klein Tools, Inc. Chisel 66177

Description
COLD TYPE HCS MATERIAL BLACK FINISH 12 INCH OVERALL LENGTH 3/4 INCH BLADE WIDTH HEAT TREATED PROCESS FLAT END SHAPE CONSTRUCTIONAL FEATURE CORROSION-RESISTANT
Datasheet
Description
COLD TYPE HCS MATERIAL BLACK FINISH 12 INCH OVERALL LENGTH 3/4 INCH BLADE WIDTH HEAT TREATED PROCESS FLAT END SHAPE CONSTRUCTIONAL FEATURE CORROSION-RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chisel - 66177 - Klein Tools, Inc.
Chicago, IL, USA
Chisel
66177
Chisel 66177
COLD TYPE HCS MATERIAL BLACK FINISH 12 INCH OVERALL LENGTH 3/4 INCH BLADE WIDTH HEAT TREATED PROCESS FLAT END SHAPE CONSTRUCTIONAL FEATURE CORROSION-RESISTANT
  • COLD TYPE
  • HCS MATERIAL
  • BLACK FINISH
  • 12 INCH OVERALL LENGTH
  • 3/4 INCH BLADE WIDTH
  • HEAT TREATED PROCESS
  • FLAT END SHAPE
  • CONSTRUCTIONAL FEATURE CORROSION-RESISTANT
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Chisels
Product Number 66177
Product Name Chisel
Unlock Full Specs
to access all available technical data

Similar Products