Klein Tools, Inc. Screwdriver 661

Description
SQUARE RECESS TYPE CHROME PLATED FINISH 7-3/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL GREEN HANDLE COLOR #1 TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
Datasheet
Description
SQUARE RECESS TYPE CHROME PLATED FINISH 7-3/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL GREEN HANDLE COLOR #1 TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 661 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
661
Screwdriver 661
SQUARE RECESS TYPE CHROME PLATED FINISH 7-3/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL GREEN HANDLE COLOR #1 TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
  • SQUARE RECESS TYPE
  • CHROME PLATED FINISH
  • 7-3/4 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • PLASTIC HANDLE MATERIAL
  • GREEN HANDLE COLOR
  • #1 TIP SIZE
  • TEMPERED STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
Supplier's Site Datasheet
Screwdriver - 661 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
661
Screwdriver 661
SQUARE RECESS TYPE CHROME PLATED FINISH 7-3/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL GREEN HANDLE COLOR #1 TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
  • SQUARE RECESS TYPE
  • CHROME PLATED FINISH
  • 7-3/4 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • PLASTIC HANDLE MATERIAL
  • GREEN HANDLE COLOR
  • #1 TIP SIZE
  • TEMPERED STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 661
Product Name Screwdriver
Drive Type Robertson
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2116 - WAGO
Specs
Drive Type Slotted; 6.5 x 1.2
View Details
2 suppliers
Screwdriver Bit Sets - 2696395 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Impact
Overall Length 2.36 inch (60 mm)
Standards RoHS Compliant
View Details
3/8" x 8" Standard Screwdriver w/ Bolster Vinyl Grip - DWHT66387 - DEWALT Industrial Tool Co.
Specs
Type Standard Screwdriver
Drive Type Slotted
Drive Size 0.3750 inch (9.52 mm)
View Details