Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DRIVE SOCKETS AND ADAPTERS
KLEIN TOOLS, INC.
65620 -- SOCKETS, HANDLES
Klein Tools, Inc.
Sockets, Handles
65620
Description
"Handle Ratcheting 4.75"" (120.7mm)"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"Handle Ratcheting 4.75"" (120.7mm)"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Sockets, Handles
65620-ND
Sockets, Handles
65620-ND
"Handle Ratcheting 4.75"" (120.7mm)"
"Handle Ratcheting 4.75"" (120.7mm)"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Drive Sockets and Adapters
Product Number
65620-ND
Product Name
Sockets, Handles
Product Type
Handle
Unlock Full Specs
to access all available technical data
Similar Products
Lowell Corporation
Socket Set
511
Specs
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
# of Pieces
5
View Details
Hubbell Incorporated
DRIVE SOCKET
LPHTSOC1258
Specs
Product Type
Individual Socket
SAE or Metric
SAE Only
SAE Size
0.6250 inch
View Details
Klein Tools, Inc.
Drive Socket
65910
Specs
Product Type
Individual Socket
Metric Size
10 mm
Number of Points
6
View Details
2
suppliers
DEWALT Industrial Tool Co.
3/8" 10 Pc. Impact Ready Socket Set
DW22838
Specs
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
Product Features
Impact Socket
View Details