Klein Tools, Inc. Drive Socket 65602

Description
6-POINT, STANDARD TYPE 1/4 INCH DRIVE END SIZE 1/4 INCH SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet
Description
6-POINT, STANDARD TYPE 1/4 INCH DRIVE END SIZE 1/4 INCH SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 65602 - Klein Tools, Inc.
Chicago, IL, USA
Drive Socket
65602
Drive Socket 65602
6-POINT, STANDARD TYPE 1/4 INCH DRIVE END SIZE 1/4 INCH SOCKET END SIZE HEX DRIVE END SHAPE
  • 6-POINT, STANDARD TYPE
  • 1/4 INCH DRIVE END SIZE
  • 1/4 INCH SOCKET END SIZE
  • HEX DRIVE END SHAPE
Supplier's Site Datasheet
Sockets, Handles - 65602-ND - DigiKey
Thief River Falls, MN, United States
Sockets, Handles
65602-ND
Sockets, Handles 65602-ND
"Socket 6 Point Socket Chrome Finish 1/4"""

"Socket 6 Point Socket Chrome Finish 1/4"""

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Drive Sockets and Adapters Drive Sockets and Adapters
Product Number 65602 65602-ND
Product Name Drive Socket Sockets, Handles
Product Type Individual Socket Socket Set (Sockets Only); Socket
SAE Size 0.2500 inch
Number of Points 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Impact Sockets - 1882989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Drive Socket - 65908 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
Metric Size 8 mm
Number of Points 6
View Details
2 suppliers
Specs
Product Type Individual Socket
View Details