Klein Tools, Inc. Nutdriver Set 631M

Description
HOLLOW SHAFT TYPE 7 PIECE(S) PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR (1) 3/16 INCH, (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH HEX NUT DRIVER SET CONTENT TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP SHAFT LENGTH 3 INCH
Datasheet
Description
HOLLOW SHAFT TYPE 7 PIECE(S) PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR (1) 3/16 INCH, (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH HEX NUT DRIVER SET CONTENT TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP SHAFT LENGTH 3 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver Set - 631M - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver Set
631M
Nutdriver Set 631M
HOLLOW SHAFT TYPE 7 PIECE(S) PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR (1) 3/16 INCH, (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH HEX NUT DRIVER SET CONTENT TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP SHAFT LENGTH 3 INCH
  • HOLLOW SHAFT TYPE
  • 7 PIECE(S)
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • (1) 3/16 INCH, (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH HEX NUT DRIVER SET CONTENT
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • SHAFT LENGTH 3 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 631M
Product Name Nutdriver Set
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

Nut Driver - VNR-800 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical; Fixtured
View Details
Nut Drivers - 8478170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 9.25 inch (235 mm)
View Details
1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nutdriver - 70255 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Nut Driver
Adjustment Range 0.2165 inch (5.5 mm)
Length 6.62 inch (168 mm)
View Details