Klein Tools, Inc. Nutdriver Set 633

Description
HOLLOW SHAFT TYPE 4 PIECE(S) PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR (1) 1/4 INCH, (1) 5/16 INCH, (1) 3/8 INCH, (1) 9/16 INCH NUT DRIVER SET CONTENT TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
Description
HOLLOW SHAFT TYPE 4 PIECE(S) PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR (1) 1/4 INCH, (1) 5/16 INCH, (1) 3/8 INCH, (1) 9/16 INCH NUT DRIVER SET CONTENT TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI

Suppliers

Company
Product
Description
Supplier Links
Nutdriver Set - 633 - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver Set
633
Nutdriver Set 633
HOLLOW SHAFT TYPE 4 PIECE(S) PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR (1) 1/4 INCH, (1) 5/16 INCH, (1) 3/8 INCH, (1) 9/16 INCH NUT DRIVER SET CONTENT TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
  • HOLLOW SHAFT TYPE
  • 4 PIECE(S)
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • (1) 1/4 INCH, (1) 5/16 INCH, (1) 3/8 INCH, (1) 9/16 INCH NUT DRIVER SET CONTENT
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
Supplier's Site
Nutdriver Set - 633 - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver Set
633
Nutdriver Set 633
HOLLOW SHAFT TYPE 4 PIECE(S) PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR (1) 1/4 INCH, (1) 5/16 INCH, (1) 3/8 INCH, (1) 9/16 INCH NUT DRIVER SET CONTENT TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
  • HOLLOW SHAFT TYPE
  • 4 PIECE(S)
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • (1) 1/4 INCH, (1) 5/16 INCH, (1) 3/8 INCH, (1) 9/16 INCH NUT DRIVER SET CONTENT
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 633
Product Name Nutdriver Set
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Multi-Spindle Nutdriving Station -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric; Pneumatic
Style Hand-Held Cylindrical
View Details
Nut Drivers - 9111506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 8.43 inch (214 mm)
View Details
Nutdriver - S818M - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Nut Driver
Size 1/4"
Adjustment Range 0.2500 inch (6.35 mm)
View Details