Klein Tools, Inc. Nutdriver 630-7/16M

Description
HOLLOW SHAFT TYPE CHROME PLATED FINISH 7-5/16 INCH OVERALL LENGTH 3 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL BROWN HANDLE COLOR 7/16 INCH DRIVE SIZE TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 630 MODEL
Datasheet
Description
HOLLOW SHAFT TYPE CHROME PLATED FINISH 7-5/16 INCH OVERALL LENGTH 3 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL BROWN HANDLE COLOR 7/16 INCH DRIVE SIZE TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 630 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - 630-7/16M - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver
630-7/16M
Nutdriver 630-7/16M
HOLLOW SHAFT TYPE CHROME PLATED FINISH 7-5/16 INCH OVERALL LENGTH 3 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL BROWN HANDLE COLOR 7/16 INCH DRIVE SIZE TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 630 MODEL
  • HOLLOW SHAFT TYPE
  • CHROME PLATED FINISH
  • 7-5/16 INCH OVERALL LENGTH
  • 3 INCH SHANK LENGTH
  • PLASTIC HANDLE MATERIAL
  • BROWN HANDLE COLOR
  • 7/16 INCH DRIVE SIZE
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • 630 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 630-7/16M
Product Name Nutdriver
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

Nut Driver - VNPD - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical
View Details
Nut Drivers - 1829731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 8.86 inch (225 mm)
View Details
1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nutdriver - SS10 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Nut Driver
Adjustment Range 0.3125 inch (7.94 mm)
Length 3.75 inch (95.25 mm)
View Details