Klein Tools, Inc. Nutdriver 630-5/16M

Description
MAGNETIC TIP, HOLLOW SHAFT TYPE PREMIUM CHROME PLATED FINISH 6-3/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH YELLOW HANDLE COLOR 5/16 INCH DRIVE SIZE APPLICABLE STANDARD ASME/ANSI
Datasheet
Description
MAGNETIC TIP, HOLLOW SHAFT TYPE PREMIUM CHROME PLATED FINISH 6-3/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH YELLOW HANDLE COLOR 5/16 INCH DRIVE SIZE APPLICABLE STANDARD ASME/ANSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - 630-5/16M - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver
630-5/16M
Nutdriver 630-5/16M
MAGNETIC TIP, HOLLOW SHAFT TYPE PREMIUM CHROME PLATED FINISH 6-3/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH YELLOW HANDLE COLOR 5/16 INCH DRIVE SIZE APPLICABLE STANDARD ASME/ANSI
  • MAGNETIC TIP, HOLLOW SHAFT TYPE
  • PREMIUM CHROME PLATED FINISH
  • 6-3/4 INCH OVERALL LENGTH
  • 3 INCH SHANK LENGTH
  • YELLOW HANDLE COLOR
  • 5/16 INCH DRIVE SIZE
  • APPLICABLE STANDARD ASME/ANSI
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 630-5/16M
Product Name Nutdriver
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

Nut Driver System with Automatic Feeder - VNPM - Visumatic Industrial Products
Specs
Type Nut Runner
Power Pneumatic
Style Hand-Held Cylindrical; Fixtured
View Details
Nut Drivers - 8478164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 8.86 inch (225 mm)
View Details
2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nutdriver - S10 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Nut Driver
Adjustment Range 0.3125 inch (7.94 mm)
Length 6.62 inch (168 mm)
View Details