Klein Tools, Inc. Nutdriver 630-5/16-INS

Description
HOLLOW SHAFT TYPE 6-3/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR 5/16 INCH DRIVE SIZE HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD IEC 60900 AND ASTM F1505 PROTECTION VOLTAGE RATING 1000 V 630 MODEL
Datasheet
Description
HOLLOW SHAFT TYPE 6-3/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR 5/16 INCH DRIVE SIZE HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD IEC 60900 AND ASTM F1505 PROTECTION VOLTAGE RATING 1000 V 630 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - 630-5/16-INS - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver
630-5/16-INS
Nutdriver 630-5/16-INS
HOLLOW SHAFT TYPE 6-3/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR 5/16 INCH DRIVE SIZE HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD IEC 60900 AND ASTM F1505 PROTECTION VOLTAGE RATING 1000 V 630 MODEL
  • HOLLOW SHAFT TYPE
  • 6-3/4 INCH OVERALL LENGTH
  • 3 INCH SHANK LENGTH
  • PLASTIC HANDLE MATERIAL
  • YELLOW HANDLE COLOR
  • 5/16 INCH DRIVE SIZE
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD IEC 60900 AND ASTM F1505
  • PROTECTION VOLTAGE RATING 1000 V
  • 630 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 630-5/16-INS
Product Name Nutdriver
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Spindle Nutdriving Station -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric; Pneumatic
Style Hand-Held Cylindrical
View Details
2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Drivers - 1829731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 8.86 inch (225 mm)
View Details
Nutdriver - 48-22-2523 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Fixed Square Drive
Size Other; 11/32 Inch
Length 3 inch (76.2 mm)
View Details