Klein Tools, Inc. Nutdriver Set 33524

Description
HOLLOW SHAFT TYPE 9 PIECE(S) HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL NYLON BLACK CASE PACKAGING TYPE ORANGE HANDLE COLOR (1) 3/16 INCH, (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH NUT DRIVER SET CONTENT HANDLE TYPE CUSHION GRIP, DUAL INSULATED APPLICABLE STANDARD IEC 60900 AND ASTM F1505 APPLICATION STACKED CIRCUIT BOARDS, LONG BOLT APPLICATIONS OVERALL LENGTH 9-3/4 INCH SIZE 12-3/4 INCH L X 15 INCH W X 3-1/2 INCH D
Datasheet
Description
HOLLOW SHAFT TYPE 9 PIECE(S) HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL NYLON BLACK CASE PACKAGING TYPE ORANGE HANDLE COLOR (1) 3/16 INCH, (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH NUT DRIVER SET CONTENT HANDLE TYPE CUSHION GRIP, DUAL INSULATED APPLICABLE STANDARD IEC 60900 AND ASTM F1505 APPLICATION STACKED CIRCUIT BOARDS, LONG BOLT APPLICATIONS OVERALL LENGTH 9-3/4 INCH SIZE 12-3/4 INCH L X 15 INCH W X 3-1/2 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver Set - 33524 - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver Set
33524
Nutdriver Set 33524
HOLLOW SHAFT TYPE 9 PIECE(S) HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL NYLON BLACK CASE PACKAGING TYPE ORANGE HANDLE COLOR (1) 3/16 INCH, (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH NUT DRIVER SET CONTENT HANDLE TYPE CUSHION GRIP, DUAL INSULATED APPLICABLE STANDARD IEC 60900 AND ASTM F1505 APPLICATION STACKED CIRCUIT BOARDS, LONG BOLT APPLICATIONS OVERALL LENGTH 9-3/4 INCH SIZE 12-3/4 INCH L X 15 INCH W X 3-1/2 INCH D
  • HOLLOW SHAFT TYPE
  • 9 PIECE(S)
  • HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL
  • NYLON BLACK CASE PACKAGING TYPE
  • ORANGE HANDLE COLOR
  • (1) 3/16 INCH, (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH NUT DRIVER SET CONTENT
  • HANDLE TYPE CUSHION GRIP, DUAL INSULATED
  • APPLICABLE STANDARD IEC 60900 AND ASTM F1505
  • APPLICATION STACKED CIRCUIT BOARDS, LONG BOLT APPLICATIONS
  • OVERALL LENGTH 9-3/4 INCH
  • SIZE 12-3/4 INCH L X 15 INCH W X 3-1/2 INCH D
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 33524
Product Name Nutdriver Set
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Multi-Spindle Nutdriving Station -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric; Pneumatic
Style Hand-Held Cylindrical
View Details
Nut Drivers - 735762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
View Details
Nutdriver - 630-7/16-INS - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Nut Driver
Adjustment Range 0.4375 inch (11.11 mm)
Length 7.31 inch (186 mm)
View Details