Klein Tools, Inc. Nutdriver 630-1/4M

Description
MAGNETIC TIP, HOLLOW SHAFT TYPE PREMIUM CHROME PLATED FINISH 6-3/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH RED HANDLE COLOR 1/4 INCH DRIVE SIZE APPLICABLE STANDARD ASME/ANSI
Datasheet
Description
MAGNETIC TIP, HOLLOW SHAFT TYPE PREMIUM CHROME PLATED FINISH 6-3/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH RED HANDLE COLOR 1/4 INCH DRIVE SIZE APPLICABLE STANDARD ASME/ANSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - 630-1/4M - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver
630-1/4M
Nutdriver 630-1/4M
MAGNETIC TIP, HOLLOW SHAFT TYPE PREMIUM CHROME PLATED FINISH 6-3/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH RED HANDLE COLOR 1/4 INCH DRIVE SIZE APPLICABLE STANDARD ASME/ANSI
  • MAGNETIC TIP, HOLLOW SHAFT TYPE
  • PREMIUM CHROME PLATED FINISH
  • 6-3/4 INCH OVERALL LENGTH
  • 3 INCH SHANK LENGTH
  • RED HANDLE COLOR
  • 1/4 INCH DRIVE SIZE
  • APPLICABLE STANDARD ASME/ANSI
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 630-1/4M
Product Name Nutdriver
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

Nut Drivers - 9111512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 8.43 inch (214 mm)
View Details
Nut Driver System with Automatic Feeder - VNPM - Visumatic Industrial Products
Specs
Type Nut Runner
Power Pneumatic
Style Hand-Held Cylindrical; Fixtured
View Details
2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nutdriver - 630-5/16M - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Nut Driver
Adjustment Range 0.3125 inch (7.94 mm)
Length 6.75 inch (171 mm)
View Details