Klein Tools, Inc. Nutdriver Set K7

Description
HOLLOW SHAFT TYPE 7 PIECE(S) PLASTIC HANDLE MATERIAL HANG-UP VINYL POUCH PACKAGING TYPE AMBER, BLACK, BLUE, BROWN, GREEN, RED HANDLE COLOR (1) 3/16 INCH, (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH NUT DRIVER SET CONTENT APPLICABLE STANDARD ASME/ANSI SHAFT LENGTH 3 INCH
Datasheet
Description
HOLLOW SHAFT TYPE 7 PIECE(S) PLASTIC HANDLE MATERIAL HANG-UP VINYL POUCH PACKAGING TYPE AMBER, BLACK, BLUE, BROWN, GREEN, RED HANDLE COLOR (1) 3/16 INCH, (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH NUT DRIVER SET CONTENT APPLICABLE STANDARD ASME/ANSI SHAFT LENGTH 3 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver Set - K7 - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver Set
K7
Nutdriver Set K7
HOLLOW SHAFT TYPE 7 PIECE(S) PLASTIC HANDLE MATERIAL HANG-UP VINYL POUCH PACKAGING TYPE AMBER, BLACK, BLUE, BROWN, GREEN, RED HANDLE COLOR (1) 3/16 INCH, (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH NUT DRIVER SET CONTENT APPLICABLE STANDARD ASME/ANSI SHAFT LENGTH 3 INCH
  • HOLLOW SHAFT TYPE
  • 7 PIECE(S)
  • PLASTIC HANDLE MATERIAL
  • HANG-UP VINYL POUCH PACKAGING TYPE
  • AMBER, BLACK, BLUE, BROWN, GREEN, RED HANDLE COLOR
  • (1) 3/16 INCH, (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH NUT DRIVER SET CONTENT
  • APPLICABLE STANDARD ASME/ANSI
  • SHAFT LENGTH 3 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Nut Runners and Nut Drivers
Product Number K7
Product Name Nutdriver Set
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Multi-Spindle Nutdriving Station -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric; Pneumatic
Style Hand-Held Cylindrical
View Details
Nut Drivers - 857532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 5.98 inch (152 mm)
View Details
Nutdriver - 646-5/16 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Nut Driver
Adjustment Range 0.3125 inch (7.94 mm)
Length 9.75 inch (248 mm)
View Details