Klein Tools, Inc. Screwdriver A000

Description
KEYSTONE TYPE CHROME PLATED FINISH 4-7/16 INCH OVERALL LENGTH 2 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 3/32 INCH W TIP SIZE NICKEL-CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI
Datasheet
Description
KEYSTONE TYPE CHROME PLATED FINISH 4-7/16 INCH OVERALL LENGTH 2 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 3/32 INCH W TIP SIZE NICKEL-CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - A000 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
A000
Screwdriver A000
KEYSTONE TYPE CHROME PLATED FINISH 4-7/16 INCH OVERALL LENGTH 2 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 3/32 INCH W TIP SIZE NICKEL-CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI
  • KEYSTONE TYPE
  • CHROME PLATED FINISH
  • 4-7/16 INCH OVERALL LENGTH
  • 2 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PLASTIC HANDLE MATERIAL
  • AMBER HANDLE COLOR
  • 3/32 INCH W TIP SIZE
  • NICKEL-CHROME PLATED SHANK MATERIAL
  • SMOOTH COMFORDOME[R] BRAND
  • APPLICABLE STANDARD ASME/ANSI
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number A000
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2112 - WAGO
Specs
Drive Type Slotted; 3.0 x 0.5
View Details
2 suppliers
Screwdriver - A116-2 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Cabinet
Drive Details 3/32 Inch W
Overall Length 4.44 inch (113 mm)
View Details
Screwdriver - 34003 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 10 inch (254 mm)
View Details