Klein Tools, Inc. Screwdriver 607-3

Description
CABINET TYPE CHROME PLATED FINISH 5-3/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL MINIATURE STYLE BLACK HANDLE COLOR 3/32 INCH TIP SIZE STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI SERIES 607 MODEL
Datasheet
Description
CABINET TYPE CHROME PLATED FINISH 5-3/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL MINIATURE STYLE BLACK HANDLE COLOR 3/32 INCH TIP SIZE STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI SERIES 607 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 607-3 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
607-3
Screwdriver 607-3
CABINET TYPE CHROME PLATED FINISH 5-3/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL MINIATURE STYLE BLACK HANDLE COLOR 3/32 INCH TIP SIZE STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI SERIES 607 MODEL
  • CABINET TYPE
  • CHROME PLATED FINISH
  • 5-3/4 INCH OVERALL LENGTH
  • 3 INCH SHANK LENGTH
  • HEAT TREATED, TEMPERED PROCESS
  • PLASTIC HANDLE MATERIAL
  • MINIATURE STYLE
  • BLACK HANDLE COLOR
  • 3/32 INCH TIP SIZE
  • STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • SERIES 607 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 607-3
Product Name Screwdriver
Drive Type Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-722-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 2.5mm x 0.4mm, 3.5mm x 0.5mm, 5.5mm x 0.8mm
View Details
3 suppliers
Screwdriver - 602-12 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Slotted
Drive Details 3/8 Inch
Overall Length 17.44 inch (443 mm)
View Details
Screwdriver - 30006TP - Minerallac Company
Minerallac Company
Specs
Drive Type Spanner, Snake-Eyes
View Details