Klein Tools, Inc. Screwdriver 32751

Description
PHILLIPS, SLOTTED TYPE 13-3/8 INCH OVERALL LENGTH 4 TO 8 INCH SHANK LENGTH RUBBER HANDLE MATERIAL CUSHION GRIP HANDLE STYLE BLACK HANDLE COLOR #2 PHILLIPS, 1/4 INCH SLOTTED TIP SIZE
Description
PHILLIPS, SLOTTED TYPE 13-3/8 INCH OVERALL LENGTH 4 TO 8 INCH SHANK LENGTH RUBBER HANDLE MATERIAL CUSHION GRIP HANDLE STYLE BLACK HANDLE COLOR #2 PHILLIPS, 1/4 INCH SLOTTED TIP SIZE

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 32751 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
32751
Screwdriver 32751
PHILLIPS, SLOTTED TYPE 13-3/8 INCH OVERALL LENGTH 4 TO 8 INCH SHANK LENGTH RUBBER HANDLE MATERIAL CUSHION GRIP HANDLE STYLE BLACK HANDLE COLOR #2 PHILLIPS, 1/4 INCH SLOTTED TIP SIZE
  • PHILLIPS, SLOTTED TYPE
  • 13-3/8 INCH OVERALL LENGTH
  • 4 TO 8 INCH SHANK LENGTH
  • RUBBER HANDLE MATERIAL
  • CUSHION GRIP HANDLE STYLE
  • BLACK HANDLE COLOR
  • #2 PHILLIPS, 1/4 INCH SLOTTED TIP SIZE
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 32751
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-658-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - P12 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Crosshead
Drive Details #0 W
Overall Length 5 inch (127 mm)
View Details
Screwdriver - 35-153 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet; Slotted
Overall Length 14.38 inch (365 mm)
View Details