Klein Tools, Inc. Screwdriver 605-4GLW

Description
CABINET TYPE CHROME PLATED FINISH 8-11/32 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PRECISION, CUSHION GRIP HANDLE STYLE 1/4 INCH TIP SIZE HANDLE TYPE GLOW-IN-THE-DARK APPLICABLE STANDARD ASME, ANSI
Request a Quote Datasheet
Description
CABINET TYPE CHROME PLATED FINISH 8-11/32 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PRECISION, CUSHION GRIP HANDLE STYLE 1/4 INCH TIP SIZE HANDLE TYPE GLOW-IN-THE-DARK APPLICABLE STANDARD ASME, ANSI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 605-4GLW - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
605-4GLW
Screwdriver 605-4GLW
CABINET TYPE CHROME PLATED FINISH 8-11/32 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PRECISION, CUSHION GRIP HANDLE STYLE 1/4 INCH TIP SIZE HANDLE TYPE GLOW-IN-THE-DARK APPLICABLE STANDARD ASME, ANSI
  • CABINET TYPE
  • CHROME PLATED FINISH
  • 8-11/32 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • PRECISION, CUSHION GRIP HANDLE STYLE
  • 1/4 INCH TIP SIZE
  • HANDLE TYPE GLOW-IN-THE-DARK
  • APPLICABLE STANDARD ASME, ANSI
Supplier's Site
Screw and Nut Drivers - 1742-1555-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
1742-1555-ND
Screw and Nut Drivers 1742-1555-ND
"1/4"" Slotted Screwdriver 8.34"" (211.8mm)"

"1/4"" Slotted Screwdriver 8.34"" (211.8mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 605-4GLW 1742-1555-ND
Product Name Screwdriver Screw and Nut Drivers
Drive Type Cabinet Slotted; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2115 - WAGO
Specs
Drive Type Slotted; 5.5 x 1.0
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw Starter - Slotted - Aluminum - 127 - Gray Tools Canada Inc.
Specs
Drive Type Slotted
Overall Length 5 inch (127 mm)
View Details
Screw and Nut Drivers - 281-2749810000-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0236 inch (0.6000 mm)
Drive Details 0.6mm x 3.5mm
View Details