Klein Tools, Inc. Screwdriver 32477

Description
SLOTTED, PHILLIPS, SQUARE-RECESS, TORX TYPE CHROME PLATED FINISH 7-3/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL 10-IN-1 STYLE BLACK/YELLOW HANDLE COLOR 3/16 INCH, 1/4 INCH (SLOTTED), #1, #2 (PHILLIPS/SQUARE-REC ESS), T10, T15 (TORX) TIP SIZE STEEL SHANK MATERIAL APPLICABLE STANDARD ASME/ANSI HANDLE TYPE CUSHION GRIP KIT CONTENT 5/16 INCH NUTDRIVER
Datasheet
Description
SLOTTED, PHILLIPS, SQUARE-RECESS, TORX TYPE CHROME PLATED FINISH 7-3/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL 10-IN-1 STYLE BLACK/YELLOW HANDLE COLOR 3/16 INCH, 1/4 INCH (SLOTTED), #1, #2 (PHILLIPS/SQUARE-REC ESS), T10, T15 (TORX) TIP SIZE STEEL SHANK MATERIAL APPLICABLE STANDARD ASME/ANSI HANDLE TYPE CUSHION GRIP KIT CONTENT 5/16 INCH NUTDRIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 32477 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
32477
Screwdriver 32477
SLOTTED, PHILLIPS, SQUARE-RECESS, TORX TYPE CHROME PLATED FINISH 7-3/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL 10-IN-1 STYLE BLACK/YELLOW HANDLE COLOR 3/16 INCH, 1/4 INCH (SLOTTED), #1, #2 (PHILLIPS/SQUARE-REC ESS), T10, T15 (TORX) TIP SIZE STEEL SHANK MATERIAL APPLICABLE STANDARD ASME/ANSI HANDLE TYPE CUSHION GRIP KIT CONTENT 5/16 INCH NUTDRIVER
  • SLOTTED, PHILLIPS, SQUARE-RECESS, TORX TYPE
  • CHROME PLATED FINISH
  • 7-3/4 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • HEAT TREATED, TEMPERED PROCESS
  • PLASTIC HANDLE MATERIAL
  • 10-IN-1 STYLE
  • BLACK/YELLOW HANDLE COLOR
  • 3/16 INCH, 1/4 INCH (SLOTTED), #1, #2 (PHILLIPS/SQUARE-RECESS), T10, T15 (TORX) TIP SIZE
  • STEEL SHANK MATERIAL
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE CUSHION GRIP
  • KIT CONTENT 5/16 INCH NUTDRIVER
Supplier's Site Datasheet
10-in-1 Screwdriver/Nut Driver with Cushion-Grip Handle - 70145260 - Allied Electronics, Inc.
Fort Worth, TX, USA
10-in-1 Screwdriver/Nut Driver with Cushion-Grip Handle
70145260
10-in-1 Screwdriver/Nut Driver with Cushion-Grip Handle 70145260
10-in-1 Screwdriver/Nut Driver with Cushion-Grip Handle

10-in-1 Screwdriver/Nut Driver with Cushion-Grip Handle

Supplier's Site

Technical Specifications

  Klein Tools, Inc. Allied Electronics, Inc.
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 32477 70145260
Product Name Screwdriver 10-in-1 Screwdriver/Nut Driver with Cushion-Grip Handle
Drive Type Six-Point; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2133 - WAGO
Specs
Drive Type Crosshead; PZ3
View Details
2 suppliers
Screwdriver - J88112 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type STANDARD
Shank Length 12 inch (305 mm)
View Details
Screwdriver - 2356 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 10 inch (254 mm)
Shank Length 6 inch (152 mm)
View Details