Klein Tools, Inc. Screwdriver 670-3

Description
CABINET TYPE CHROME PLATED FINISH 7-3/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL CRANK-ACTION STYLE BLACK HANDLE COLOR 3/16 INCH W TIP SIZE TEMPERED STEEL SHANK MATERIAL RAPI-DRIV[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 670 MODEL
Datasheet
Description
CABINET TYPE CHROME PLATED FINISH 7-3/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL CRANK-ACTION STYLE BLACK HANDLE COLOR 3/16 INCH W TIP SIZE TEMPERED STEEL SHANK MATERIAL RAPI-DRIV[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 670 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 670-3 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
670-3
Screwdriver 670-3
CABINET TYPE CHROME PLATED FINISH 7-3/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL CRANK-ACTION STYLE BLACK HANDLE COLOR 3/16 INCH W TIP SIZE TEMPERED STEEL SHANK MATERIAL RAPI-DRIV[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 670 MODEL
  • CABINET TYPE
  • CHROME PLATED FINISH
  • 7-3/4 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • PLASTIC HANDLE MATERIAL
  • CRANK-ACTION STYLE
  • BLACK HANDLE COLOR
  • 3/16 INCH W TIP SIZE
  • TEMPERED STEEL SHANK MATERIAL
  • RAPI-DRIV[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • 670 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 670-3
Product Name Screwdriver
Drive Type Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-658-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Adjustable Torque Screwdriver CAL 36/4 - 810587 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.8 inch (198 mm)
View Details
Gedore Quickset Adjustable Torque Screwdriver - 016550 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Drive Details 1/4" Hex
Torque Range 5 to 50 In-lbs (5.77 to 57.65 kg-cm)
View Details