Klein Tools, Inc. Screwdriver 601-8

Description
CABINET TYPE CHROME PLATED FINISH 11-3/4 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 3/16 INCH TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 601 MODEL
Datasheet
Description
CABINET TYPE CHROME PLATED FINISH 11-3/4 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 3/16 INCH TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 601 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 601-8 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
601-8
Screwdriver 601-8
CABINET TYPE CHROME PLATED FINISH 11-3/4 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 3/16 INCH TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 601 MODEL
  • CABINET TYPE
  • CHROME PLATED FINISH
  • 11-3/4 INCH OVERALL LENGTH
  • 8 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • 3/16 INCH TIP SIZE
  • TEMPERED STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • 601 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 601-8
Product Name Screwdriver
Drive Type Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2166 - WAGO
Specs
Drive Type T20
View Details
2 suppliers
Screwdriver Set - 32561 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Slotted
View Details
Screwdriver - 35-9148 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Slotted
Drive Size 0.0938 inch (2.38 mm)
Drive Details 3/32 Inch
View Details