Klein Tools, Inc. Screwdriver 601-4-INS

Description
CABINET TYPE 7-3/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE ASTM F1505 MATERIAL SPECIFICATION HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 3/16 INCH TIP SIZE TOOL STEEL SHANK MATERIAL TIP-IDENT[R] BRAND BLADE MATERIAL INDUCTION HARDENED STEEL PROTECTION VOLTAGE RATING 1000 V APPLICABLE STANDARD IEC 60900 APPLICATION FOR WORK NEAR ENERGIZED SOURCES HANDLE TYPE CUSHION GRIP 601 MODEL
Request a Quote Datasheet
Description
CABINET TYPE 7-3/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE ASTM F1505 MATERIAL SPECIFICATION HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 3/16 INCH TIP SIZE TOOL STEEL SHANK MATERIAL TIP-IDENT[R] BRAND BLADE MATERIAL INDUCTION HARDENED STEEL PROTECTION VOLTAGE RATING 1000 V APPLICABLE STANDARD IEC 60900 APPLICATION FOR WORK NEAR ENERGIZED SOURCES HANDLE TYPE CUSHION GRIP 601 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 601-4-INS - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
601-4-INS
Screwdriver 601-4-INS
CABINET TYPE 7-3/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE ASTM F1505 MATERIAL SPECIFICATION HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 3/16 INCH TIP SIZE TOOL STEEL SHANK MATERIAL TIP-IDENT[R] BRAND BLADE MATERIAL INDUCTION HARDENED STEEL PROTECTION VOLTAGE RATING 1000 V APPLICABLE STANDARD IEC 60900 APPLICATION FOR WORK NEAR ENERGIZED SOURCES HANDLE TYPE CUSHION GRIP 601 MODEL
  • CABINET TYPE
  • 7-3/4 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • ASTM F1505 MATERIAL SPECIFICATION
  • HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • 3/16 INCH TIP SIZE
  • TOOL STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • BLADE MATERIAL INDUCTION HARDENED STEEL
  • PROTECTION VOLTAGE RATING 1000 V
  • APPLICABLE STANDARD IEC 60900
  • APPLICATION FOR WORK NEAR ENERGIZED SOURCES
  • HANDLE TYPE CUSHION GRIP
  • 601 MODEL
Supplier's Site Datasheet
Screw and Nut Drivers - 1742-1532-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
1742-1532-ND
Screw and Nut Drivers 1742-1532-ND
"3/16"" Slotted Screwdriver 7.75"" (196.9mm)"

"3/16"" Slotted Screwdriver 7.75"" (196.9mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 601-4-INS 1742-1532-ND
Product Name Screwdriver Screw and Nut Drivers
Drive Type Cabinet Slotted; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-720-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
3 suppliers
Screwdriver - JSD4C06 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Cabinet
Drive Details 3/16 Inch W
Overall Length 8.25 inch (210 mm)
View Details
Screwdriver - 34003 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 10 inch (254 mm)
View Details