Klein Tools, Inc. Screwdriver 601-10

Description
CABINET TYPE CHROME PLATED FINISH 13-3/4 INCH OVERALL LENGTH 10 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 3/16 INCH TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 601 MODEL
Datasheet
Description
CABINET TYPE CHROME PLATED FINISH 13-3/4 INCH OVERALL LENGTH 10 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 3/16 INCH TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 601 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 601-10 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
601-10
Screwdriver 601-10
CABINET TYPE CHROME PLATED FINISH 13-3/4 INCH OVERALL LENGTH 10 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 3/16 INCH TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 601 MODEL
  • CABINET TYPE
  • CHROME PLATED FINISH
  • 13-3/4 INCH OVERALL LENGTH
  • 10 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • 3/16 INCH TIP SIZE
  • TEMPERED STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • 601 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 601-10
Product Name Screwdriver
Drive Type Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2166 - WAGO
Specs
Drive Type T20
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Bits - 2042207 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Overall Length 1.97 inch (50 mm)
Shaft Material Steel
Standards RoHS Compliant
View Details