Klein Tools, Inc. Screwdriver 600-12

Description
KEYSTONE TYPE CHROME PLATED FINISH 17-7/16 INCH OVERALL LENGTH 12 INCH SHANK LENGTH SQUARE SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 1/2 INCH W TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 600 MODEL
Datasheet
Description
KEYSTONE TYPE CHROME PLATED FINISH 17-7/16 INCH OVERALL LENGTH 12 INCH SHANK LENGTH SQUARE SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 1/2 INCH W TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 600 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 600-12 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
600-12
Screwdriver 600-12
KEYSTONE TYPE CHROME PLATED FINISH 17-7/16 INCH OVERALL LENGTH 12 INCH SHANK LENGTH SQUARE SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 1/2 INCH W TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 600 MODEL
  • KEYSTONE TYPE
  • CHROME PLATED FINISH
  • 17-7/16 INCH OVERALL LENGTH
  • 12 INCH SHANK LENGTH
  • SQUARE SHANK TYPE
  • HEAT TREATED PROCESS
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • 1/2 INCH W TIP SIZE
  • TEMPERED STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • 600 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 600-12
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2133 - WAGO
Specs
Drive Type Crosshead; PZ3
View Details
2 suppliers
Screwdriver Bit Sets - 2696395 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Impact
Overall Length 2.36 inch (60 mm)
Standards RoHS Compliant
View Details
3/16" x 8" Cabinet Screwdriver w/ Vinyl Grip - DWHT66393 - DEWALT Industrial Tool Co.
Specs
Type Standard Screwdriver
Drive Type Cabinet
Drive Size 0.1875 inch (4.76 mm)
View Details