Klein Tools, Inc. Screwdriver A216-10

Description
CABINET TYPE CHROME PLATED FINISH 13 INCH OVERALL LENGTH 10 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 1/8 INCH W TIP SIZE NICKEL-CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI A216 MODEL
Datasheet
Description
CABINET TYPE CHROME PLATED FINISH 13 INCH OVERALL LENGTH 10 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 1/8 INCH W TIP SIZE NICKEL-CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI A216 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - A216-10 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
A216-10
Screwdriver A216-10
CABINET TYPE CHROME PLATED FINISH 13 INCH OVERALL LENGTH 10 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 1/8 INCH W TIP SIZE NICKEL-CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI A216 MODEL
  • CABINET TYPE
  • CHROME PLATED FINISH
  • 13 INCH OVERALL LENGTH
  • 10 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PLASTIC HANDLE MATERIAL
  • AMBER HANDLE COLOR
  • 1/8 INCH W TIP SIZE
  • NICKEL-CHROME PLATED SHANK MATERIAL
  • SMOOTH COMFORDOME[R] BRAND
  • APPLICABLE STANDARD ASME/ANSI
  • A216 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number A216-10
Product Name Screwdriver
Drive Type Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2163 - WAGO
Specs
Drive Type T8
View Details
2 suppliers
Screwdriver - 620-8 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Cabinet
Drive Details 3/8 Inch
Overall Length 13.44 inch (341 mm)
View Details
Screwdriver - 35-9150 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Slotted
Drive Size 0.2500 inch (6.35 mm)
Drive Details 1/4 Inch
View Details