TAPPER TIP TYPE
CARBON-MANGANESE STEEL MATERIAL
36 INCH OVERALL LENGTH
LEVERING, ALIGNING APPLICATION
FORGED, HEAT TREATED PROCESS
25/32 INCH BODY DIAMETER
POINT DIAMETER 3/8 INCH
Klein Tools, Inc.
Done
Description
TAPPER TIP TYPE
CARBON-MANGANESE STEEL MATERIAL
36 INCH OVERALL LENGTH
LEVERING, ALIGNING APPLICATION
FORGED, HEAT TREATED PROCESS
25/32 INCH BODY DIAMETER
POINT DIAMETER 3/8 INCH
TAPPER TIP TYPE
CARBON-MANGANESE STEEL MATERIAL
36 INCH OVERALL LENGTH
LEVERING, ALIGNING APPLICATION
FORGED, HEAT TREATED PROCESS
25/32 INCH BODY DIAMETER
POINT DIAMETER 3/8 INCH