OFFSET TYPE
CARBON-MANGANESE STEEL MATERIAL
59 INCH OVERALL LENGTH
LIFTING, SWIVEL MOTION APPLICATION
FORGED, HEAT TREATED PROCESS
1-3/16 INCH BODY DIAMETER
Klein Tools, Inc.
Done
Description
OFFSET TYPE
CARBON-MANGANESE STEEL MATERIAL
59 INCH OVERALL LENGTH
LIFTING, SWIVEL MOTION APPLICATION
FORGED, HEAT TREATED PROCESS
1-3/16 INCH BODY DIAMETER
OFFSET TYPE
CARBON-MANGANESE STEEL MATERIAL
59 INCH OVERALL LENGTH
LIFTING, SWIVEL MOTION APPLICATION
FORGED, HEAT TREATED PROCESS
1-3/16 INCH BODY DIAMETER