Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SCREWDRIVERS (HAND TOOL)
KLEIN TOOLS, INC.
57034 -- SCREWDRIVER SET
Klein Tools, Inc.
Screwdriver Set
57034
Description
TORQUE SCREWDRIVER SET TYPE 8 PIECE(S) FORM-FITTED STORAGE BOX PACKAGING TYPE (8) TORQUE BIT SCREWDRIVER SET CONTENT
Klein Tools, Inc.
Done
Datasheet
Description
TORQUE SCREWDRIVER SET TYPE 8 PIECE(S) FORM-FITTED STORAGE BOX PACKAGING TYPE (8) TORQUE BIT SCREWDRIVER SET CONTENT
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Klein Tools, Inc.
Chicago, IL, USA
Screwdriver Set
57034
Screwdriver Set
57034
TORQUE SCREWDRIVER SET TYPE 8 PIECE(S) FORM-FITTED STORAGE BOX PACKAGING TYPE (8) TORQUE BIT SCREWDRIVER SET CONTENT
TORQUE SCREWDRIVER SET TYPE
8 PIECE(S)
FORM-FITTED STORAGE BOX PACKAGING TYPE
(8) TORQUE BIT SCREWDRIVER SET CONTENT
Supplier's Site
Datasheet
Technical Specifications
Klein Tools, Inc.
Product Category
Screwdrivers (hand tool)
Product Number
57034
Product Name
Screwdriver Set
Type
Torque Screwdriver
Unlock Full Specs
to access all available technical data
Similar Products
Harwin Plc
Screwdriver
Z80-298
Specs
Drive Type
Slotted
View Details
WAGO
Screw and Nut Drivers
210-722
Specs
Drive Type
Slotted; Slotted
Drive Details
2.5mm x 0.4mm, 3.5mm x 0.5mm, 5.5mm x 0.8mm
View Details
3
suppliers
Klein Tools, Inc.
Screwdriver
607-4
Specs
Drive Type
Cabinet
Drive Details
3/32 Inch W
Overall Length
6.75 inch (171 mm)
View Details
2
suppliers
Minerallac Company
Screwdriver
30010TP
Specs
Drive Type
Spanner
View Details