Klein Tools, Inc. Knockout Punch 53857

Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY KNOCKOUT PUNCH SET USED ON ITEM 53732 USED ON ITEM PART NO 1.951 INCH HOLE SIZE 1-1/2 INCH CONDUIT/PIPE SIZE CUT MATERIAL ALUMINUM, FIBERGLASS AND PLASTIC
Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY KNOCKOUT PUNCH SET USED ON ITEM 53732 USED ON ITEM PART NO 1.951 INCH HOLE SIZE 1-1/2 INCH CONDUIT/PIPE SIZE CUT MATERIAL ALUMINUM, FIBERGLASS AND PLASTIC

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 53857 - Klein Tools, Inc.
Chicago, IL, USA
Knockout Punch
53857
Knockout Punch 53857
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY KNOCKOUT PUNCH SET USED ON ITEM 53732 USED ON ITEM PART NO 1.951 INCH HOLE SIZE 1-1/2 INCH CONDUIT/PIPE SIZE CUT MATERIAL ALUMINUM, FIBERGLASS AND PLASTIC
  • ROUND TYPE
  • 10 GAUGE MILD STEEL CAPACITY
  • KNOCKOUT PUNCH SET USED ON ITEM
  • 53732 USED ON ITEM PART NO
  • 1.951 INCH HOLE SIZE
  • 1-1/2 INCH CONDUIT/PIPE SIZE
  • CUT MATERIAL ALUMINUM, FIBERGLASS AND PLASTIC
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Punches
Product Number 53857
Product Name Knockout Punch
Type Punch Die
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 8754761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1181 to 0.3740 inch (3 to 9.5 mm)
View Details
Drift Punch - 66342 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Drift Punch
Overall Length 9 inch (229 mm)
View Details
2 suppliers
DIN Size Panel Punch - DPP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes DIN Size
View Details