Klein Tools, Inc. Auger Drill Bit 53717

Description
SCREW POINT TYPE STEEL MATERIAL 72 INCH OVERALL LENGTH 3/8 INCH DRILL SIZE
Datasheet
Description
SCREW POINT TYPE STEEL MATERIAL 72 INCH OVERALL LENGTH 3/8 INCH DRILL SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 53717 - Klein Tools, Inc.
Chicago, IL, USA
Auger Drill Bit
53717
Auger Drill Bit 53717
SCREW POINT TYPE STEEL MATERIAL 72 INCH OVERALL LENGTH 3/8 INCH DRILL SIZE
  • SCREW POINT TYPE
  • STEEL MATERIAL
  • 72 INCH OVERALL LENGTH
  • 3/8 INCH DRILL SIZE
Supplier's Site Datasheet
Flex Auger Bit, 0.375, 72; Drill Bit Size Metric Klein Tools - 20T8857 - Newark, An Avnet Company
Chicago, IL, United States
Flex Auger Bit, 0.375, 72; Drill Bit Size Metric Klein Tools
20T8857
Flex Auger Bit, 0.375, 72; Drill Bit Size Metric Klein Tools 20T8857
FLEX AUGER BIT, 0.375", 72"; Drill Bit Size Metric:9.5mm; Drill Bit Size Imperial:0.375"; Effective Length:-; Overall Length:72"; Product Range:- RoHS Compliant: NA

FLEX AUGER BIT, 0.375", 72"; Drill Bit Size Metric:9.5mm; Drill Bit Size Imperial:0.375"; Effective Length:-; Overall Length:72"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number 53717 20T8857
Product Name Auger Drill Bit Flex Auger Bit, 0.375, 72; Drill Bit Size Metric Klein Tools
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216202 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.575 inch (40.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bit - 53124 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.438 inch (11.1 mm)
View Details
2 suppliers
Auger Drill Bit - 35-829 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 1.250 inch (31.7 mm)
View Details