Klein Tools, Inc. Pipe/Tube Cutter 50500

Description
RATCHET TYPE 9 INCH OVERALL LENGTH 1/2 INCH MIN. CAPACITY 1-1/4 INCH MAX. CAPACITY PVC CUT MATERIAL HEAT TREATED PROCESS
Datasheet
Description
RATCHET TYPE 9 INCH OVERALL LENGTH 1/2 INCH MIN. CAPACITY 1-1/4 INCH MAX. CAPACITY PVC CUT MATERIAL HEAT TREATED PROCESS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe/Tube Cutter - 50500 - Klein Tools, Inc.
Chicago, IL, USA
Pipe/Tube Cutter
50500
Pipe/Tube Cutter 50500
RATCHET TYPE 9 INCH OVERALL LENGTH 1/2 INCH MIN. CAPACITY 1-1/4 INCH MAX. CAPACITY PVC CUT MATERIAL HEAT TREATED PROCESS
  • RATCHET TYPE
  • 9 INCH OVERALL LENGTH
  • 1/2 INCH MIN. CAPACITY
  • 1-1/4 INCH MAX. CAPACITY
  • PVC CUT MATERIAL
  • HEAT TREATED PROCESS
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pipe and Tube Cutters
Product Number 50500
Product Name Pipe/Tube Cutter
Pipe and Tube Cutters Ratchet Cutter
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 17.3 in. Length Hose Cutting Saws - KCS-TT3OPI - Kuriyama of America, Inc.
Specs
Tool Weight 66 lbs (29.93 kg)
View Details
Pipe Cutters - 2023228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS Compliant
View Details
Tubing cutter - PAN-V0S-12 - Festo Corporation
Specs
Tubing / Pipe Diameter 0.4724 inch (12 mm)
Tool Weight 0.0514 lbs (0.0233 kg)
Power Manual Tools
View Details
Pipe/Tube Cutter - 50506 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Tubing / Pipe Material Polymer / Plastic
Tubing / Pipe Diameter ? to 1 inch (? to 25.4 mm)
View Details