Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUNCHES
RS COMPONENTS, LTD.
2494866 -- HOLE PUNCHES
RS Components, Ltd.
Hole Punches
2494866
Description
Germ-Savvy : 2-Hole Punch (22 Sheet)
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Germ-Savvy : 2-Hole Punch (22 Sheet)
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Punches
2494866
Hole Punches
2494866
Germ-Savvy : 2-Hole Punch (22 Sheet)
Germ-Savvy : 2-Hole Punch (22 Sheet)
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Punches
Product Number
2494866
Product Name
Hole Punches
Type
Hole Punches
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Punches
1829791
Specs
Type
Punches
Shank Diameter
0.1969 inch (5 mm)
Overall Length
5.91 inch (150 mm)
View Details
RS Components, Ltd.
Punches
4730705
Specs
Type
Punches
Shank Diameter
0.3937 inch (10 mm)
Overall Length
4.72 inch (120 mm)
View Details
RS Components, Ltd.
Number & Letter Punch Sets
8754777
Specs
Type
Number & Letter Punch Sets
View Details
RS Components, Ltd.
Punches
4730698
Specs
Type
Punches
Shank Diameter
0.3150 inch (8 mm)
Overall Length
3.94 inch (100 mm)
View Details