Klein Tools, Inc. Drift Punch 5BD20

Description
SHORT TAPER TYPE STEEL MATERIAL 7-5/64 INCH OVERALL LENGTH STRAIGHT SHANK TYPE HEAT TREATED PROCESS 3/8 INCH POINT SIZE DIAMETER 25/32 INCH
Request a Quote Datasheet
Description
SHORT TAPER TYPE STEEL MATERIAL 7-5/64 INCH OVERALL LENGTH STRAIGHT SHANK TYPE HEAT TREATED PROCESS 3/8 INCH POINT SIZE DIAMETER 25/32 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drift Punch - 5BD20 - Klein Tools, Inc.
Chicago, IL, USA
Drift Punch
5BD20
Drift Punch 5BD20
SHORT TAPER TYPE STEEL MATERIAL 7-5/64 INCH OVERALL LENGTH STRAIGHT SHANK TYPE HEAT TREATED PROCESS 3/8 INCH POINT SIZE DIAMETER 25/32 INCH
  • SHORT TAPER TYPE
  • STEEL MATERIAL
  • 7-5/64 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • HEAT TREATED PROCESS
  • 3/8 INCH POINT SIZE
  • DIAMETER 25/32 INCH
Supplier's Site
Punches - 5BD20-ND - DigiKey
Thief River Falls, MN, United States
Punches
5BD20-ND
Punches 5BD20-ND
"Drift Pin 0.37"" (9.5mm) DIA X 7.08"" (179.8mm) Length"

"Drift Pin 0.37"" (9.5mm) DIA X 7.08"" (179.8mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Punches Punches
Product Number 5BD20 5BD20-ND
Product Name Drift Punch Punches
Type Drift Punch Drift Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4730682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1575 inch (4 mm)
Overall Length 1.38 inch (35 mm)
View Details
Pin Punch - 4PPL05 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Pin Punch
Length 2.55 inch (64.69 mm)
Overall Length 6.5 inch (165 mm)
View Details
2 suppliers
Round Hole Punch - RHP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes Round
Shank Diameter 0.6250 to 1.69 inch (15.87 to 42.86 mm)
View Details
108 - Parallel pin punches - 70070005 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.2362 inch (6 mm)
View Details