Klein Tools, Inc. Screwdriver Set 33528

Description
CABINET SCREWDRIVER SET, PHILLIPS SCREWDRIVER SET TYPE 9 PIECE(S) HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL NYLON BLACK CASE PACKAGING TYPE ORANGE HANDLE COLOR (6) CABINET SCREWDRIVER, (3) PHILLIPS SCREWDRIVER, CASE SET CONTENT HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD IEC 60900 2012, ASTM F1505-10 SIZE 15-1/2 INCH W X 11 INCH D X 2-1/2 INCH H APPLICATION GENERAL APPLICATION NEAR ENERGIZED SOURCE
Datasheet
Description
CABINET SCREWDRIVER SET, PHILLIPS SCREWDRIVER SET TYPE 9 PIECE(S) HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL NYLON BLACK CASE PACKAGING TYPE ORANGE HANDLE COLOR (6) CABINET SCREWDRIVER, (3) PHILLIPS SCREWDRIVER, CASE SET CONTENT HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD IEC 60900 2012, ASTM F1505-10 SIZE 15-1/2 INCH W X 11 INCH D X 2-1/2 INCH H APPLICATION GENERAL APPLICATION NEAR ENERGIZED SOURCE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Set - 33528 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver Set
33528
Screwdriver Set 33528
CABINET SCREWDRIVER SET, PHILLIPS SCREWDRIVER SET TYPE 9 PIECE(S) HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL NYLON BLACK CASE PACKAGING TYPE ORANGE HANDLE COLOR (6) CABINET SCREWDRIVER, (3) PHILLIPS SCREWDRIVER, CASE SET CONTENT HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD IEC 60900 2012, ASTM F1505-10 SIZE 15-1/2 INCH W X 11 INCH D X 2-1/2 INCH H APPLICATION GENERAL APPLICATION NEAR ENERGIZED SOURCE
  • CABINET SCREWDRIVER SET, PHILLIPS SCREWDRIVER SET TYPE
  • 9 PIECE(S)
  • HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL
  • NYLON BLACK CASE PACKAGING TYPE
  • ORANGE HANDLE COLOR
  • (6) CABINET SCREWDRIVER, (3) PHILLIPS SCREWDRIVER, CASE SET CONTENT
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD IEC 60900 2012, ASTM F1505-10
  • SIZE 15-1/2 INCH W X 11 INCH D X 2-1/2 INCH H
  • APPLICATION GENERAL APPLICATION NEAR ENERGIZED SOURCE
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 33528
Product Name Screwdriver Set
Drive Type Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2152 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PZ2/S
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - A230-2 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Cabinet
Drive Details 1/8 Inch W
Overall Length 5 inch (127 mm)
View Details
Screwdriver Bits - 2042207 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Overall Length 1.97 inch (50 mm)
Shaft Material Steel
Standards RoHS Compliant
View Details