Klein Tools, Inc. Screwdriver P12

Description
PHILLIPS TYPE CHROME PLATED FINISH 5 INCH OVERALL LENGTH 2-1/2 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL MINIATURE STYLE AMBER HANDLE COLOR #0 W TIP SIZE NICKEL CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI P MODEL
Datasheet
Description
PHILLIPS TYPE CHROME PLATED FINISH 5 INCH OVERALL LENGTH 2-1/2 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL MINIATURE STYLE AMBER HANDLE COLOR #0 W TIP SIZE NICKEL CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI P MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - P12 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
P12
Screwdriver P12
PHILLIPS TYPE CHROME PLATED FINISH 5 INCH OVERALL LENGTH 2-1/2 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL MINIATURE STYLE AMBER HANDLE COLOR #0 W TIP SIZE NICKEL CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI P MODEL
  • PHILLIPS TYPE
  • CHROME PLATED FINISH
  • 5 INCH OVERALL LENGTH
  • 2-1/2 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PLASTIC HANDLE MATERIAL
  • MINIATURE STYLE
  • AMBER HANDLE COLOR
  • #0 W TIP SIZE
  • NICKEL CHROME PLATED SHANK MATERIAL
  • SMOOTH COMFORDOME[R] BRAND
  • APPLICABLE STANDARD ASME/ANSI
  • P MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number P12
Product Name Screwdriver
Drive Type Crosshead
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-657-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screw Starter - Slotted - Aluminum - 127 - Gray Tools Canada Inc.
Specs
Drive Type Slotted
Overall Length 5 inch (127 mm)
View Details
Screwdriver - 32559 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Slotted
Drive Details 3/16 Inch, 1/4 Inch (Slotted), #1, #2 (Phillips)
Overall Length 9.1 inch (231 mm)
View Details