#2 PHILLIPS, 2 INCH SQUARE, 3/16 INCH SLOTTED SIZE
5 INCH OVERALL LENGTH
HEX SHANK TYPE
1/4 INCH SHANK DIAMETER
PHILLIPS, SQUARE RECESS, SLOTTED SCREWDRIVER BIT TYPE
TYPE MAGNETIC
NUT DRIVER SIZE 1/4 INCH, 5/6 INCH, 9/16 INCH
Klein Tools, Inc.
Done
Description
#2 PHILLIPS, 2 INCH SQUARE, 3/16 INCH SLOTTED SIZE
5 INCH OVERALL LENGTH
HEX SHANK TYPE
1/4 INCH SHANK DIAMETER
PHILLIPS, SQUARE RECESS, SLOTTED SCREWDRIVER BIT TYPE
TYPE MAGNETIC
NUT DRIVER SIZE 1/4 INCH, 5/6 INCH, 9/16 INCH
#2 PHILLIPS, 2 INCH SQUARE, 3/16 INCH SLOTTED SIZE
5 INCH OVERALL LENGTH
HEX SHANK TYPE
1/4 INCH SHANK DIAMETER
PHILLIPS, SQUARE RECESS, SLOTTED SCREWDRIVER BIT TYPE
TYPE MAGNETIC
NUT DRIVER SIZE 1/4 INCH, 5/6 INCH, 9/16 INCH
#2 PHILLIPS, 2 INCH SQUARE, 3/16 INCH SLOTTED SIZE
5 INCH OVERALL LENGTH
HEX SHANK TYPE
1/4 INCH SHANK DIAMETER
PHILLIPS, SQUARE RECESS, SLOTTED SCREWDRIVER BIT TYPE