Klein Tools, Inc. Screwdriver Bit 32605

Description
#2 PHILLIPS, 2 INCH SQUARE, 3/16 INCH SLOTTED SIZE 4.25 INCH OVERALL LENGTH HEX SHANK TYPE 1/4 INCH SHANK DIAMETER PHILLIPS, SQUARE RECESS, SLOTTED SCREWDRIVER BIT TYPE TYPE MAGNETIC NUT DRIVER SIZE 1/4 INCH, 3/8 INCH
Description
#2 PHILLIPS, 2 INCH SQUARE, 3/16 INCH SLOTTED SIZE 4.25 INCH OVERALL LENGTH HEX SHANK TYPE 1/4 INCH SHANK DIAMETER PHILLIPS, SQUARE RECESS, SLOTTED SCREWDRIVER BIT TYPE TYPE MAGNETIC NUT DRIVER SIZE 1/4 INCH, 3/8 INCH

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bit - 32605 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver Bit
32605
Screwdriver Bit 32605
#2 PHILLIPS, 2 INCH SQUARE, 3/16 INCH SLOTTED SIZE 4.25 INCH OVERALL LENGTH HEX SHANK TYPE 1/4 INCH SHANK DIAMETER PHILLIPS, SQUARE RECESS, SLOTTED SCREWDRIVER BIT TYPE TYPE MAGNETIC NUT DRIVER SIZE 1/4 INCH, 3/8 INCH
  • #2 PHILLIPS, 2 INCH SQUARE, 3/16 INCH SLOTTED SIZE
  • 4.25 INCH OVERALL LENGTH
  • HEX SHANK TYPE
  • 1/4 INCH SHANK DIAMETER
  • PHILLIPS, SQUARE RECESS, SLOTTED SCREWDRIVER BIT TYPE
  • TYPE MAGNETIC
  • NUT DRIVER SIZE 1/4 INCH, 3/8 INCH
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Driver Bits
Product Number 32605
Product Name Screwdriver Bit
Unlock Full Specs
to access all available technical data

Similar Products