Klein Tools, Inc. Screwdriver 32581

Description
PHILLIPS, SLOTTED TYPE CHROME PLATED FINISH 6-1/2 INCH OVERALL LENGTH 2-51/64 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED, TEMPERED PROCESS RUBBER HANDLE MATERIAL 4-IN-1 STYLE BLACK HANDLE COLOR #0, #00 (PHILLIPS), 1/8 INCH, 3/32 INCH (SLOTTED) TIP SIZE STEEL SHANK MATERIAL HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
Description
PHILLIPS, SLOTTED TYPE CHROME PLATED FINISH 6-1/2 INCH OVERALL LENGTH 2-51/64 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED, TEMPERED PROCESS RUBBER HANDLE MATERIAL 4-IN-1 STYLE BLACK HANDLE COLOR #0, #00 (PHILLIPS), 1/8 INCH, 3/32 INCH (SLOTTED) TIP SIZE STEEL SHANK MATERIAL HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 32581 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
32581
Screwdriver 32581
PHILLIPS, SLOTTED TYPE CHROME PLATED FINISH 6-1/2 INCH OVERALL LENGTH 2-51/64 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED, TEMPERED PROCESS RUBBER HANDLE MATERIAL 4-IN-1 STYLE BLACK HANDLE COLOR #0, #00 (PHILLIPS), 1/8 INCH, 3/32 INCH (SLOTTED) TIP SIZE STEEL SHANK MATERIAL HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
  • PHILLIPS, SLOTTED TYPE
  • CHROME PLATED FINISH
  • 6-1/2 INCH OVERALL LENGTH
  • 2-51/64 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED, TEMPERED PROCESS
  • RUBBER HANDLE MATERIAL
  • 4-IN-1 STYLE
  • BLACK HANDLE COLOR
  • #0, #00 (PHILLIPS), 1/8 INCH, 3/32 INCH (SLOTTED) TIP SIZE
  • STEEL SHANK MATERIAL
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 32581
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdrivers - 7530700 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,8 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver Bit Sets - 2744725 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Shaft Material Stainless Steel
View Details