Klein Tools, Inc. Drive Bit Set 32525

Description
HEAT TREATED STEEL MATERIAL 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH FRACTION HEX, 2 MM, 2.5 MM, 3 MM, 4 MM, 5 MM METRIC HEX, 4 INCH, 6 INCH, 8 INCH, 10 INCH SPANNER, 1 INCH, 2 INCH, 3 INCH, 4 INCH TRI-WING, T7, T8, T10, T15, T20, T25, T27, T30, T40 TORQ, 6, 8 BIT SIZES TORX, FRACTION HEX, METRIC HEX, SPANNER, TRI-WING, TORQ-SET, SQUARE, HEX ADAPTER TO DRIVE SOCKET BIT TYPE
Datasheet
Description
HEAT TREATED STEEL MATERIAL 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH FRACTION HEX, 2 MM, 2.5 MM, 3 MM, 4 MM, 5 MM METRIC HEX, 4 INCH, 6 INCH, 8 INCH, 10 INCH SPANNER, 1 INCH, 2 INCH, 3 INCH, 4 INCH TRI-WING, T7, T8, T10, T15, T20, T25, T27, T30, T40 TORQ, 6, 8 BIT SIZES TORX, FRACTION HEX, METRIC HEX, SPANNER, TRI-WING, TORQ-SET, SQUARE, HEX ADAPTER TO DRIVE SOCKET BIT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit Set - 32525 - Klein Tools, Inc.
Chicago, IL, USA
Drive Bit Set
32525
Drive Bit Set 32525
HEAT TREATED STEEL MATERIAL 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH FRACTION HEX, 2 MM, 2.5 MM, 3 MM, 4 MM, 5 MM METRIC HEX, 4 INCH, 6 INCH, 8 INCH, 10 INCH SPANNER, 1 INCH, 2 INCH, 3 INCH, 4 INCH TRI-WING, T7, T8, T10, T15, T20, T25, T27, T30, T40 TORQ, 6, 8 BIT SIZES TORX, FRACTION HEX, METRIC HEX, SPANNER, TRI-WING, TORQ-SET, SQUARE, HEX ADAPTER TO DRIVE SOCKET BIT TYPE
  • HEAT TREATED STEEL MATERIAL
  • 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH FRACTION HEX, 2 MM, 2.5 MM, 3 MM, 4 MM, 5 MM METRIC HEX, 4 INCH, 6 INCH, 8 INCH, 10 INCH SPANNER, 1 INCH, 2 INCH, 3 INCH, 4 INCH TRI-WING, T7, T8, T10, T15, T20, T25, T27, T30, T40 TORQ, 6, 8 BIT SIZES
  • TORX, FRACTION HEX, METRIC HEX, SPANNER, TRI-WING, TORQ-SET, SQUARE, HEX ADAPTER TO DRIVE SOCKET BIT TYPE
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Driver Bits
Product Number 32525
Product Name Drive Bit Set
Unlock Full Specs
to access all available technical data

Similar Products