Klein Tools, Inc. Screwdriver Set 32292

Description
COMBINATION SCREWDRIVER SET TYPE 15 PIECE(S) BLACK HANDLE COLOR (4) #0, #1, #2, #3 PHILLIPS, (2) #1, #2 SQUARE, (4) #10, #15, #20, #25 TORX, (2) 4 MM, 6 MM SLOTTED, (1) 1/4 INCH NUTDRIVER, (1) SCHRADER VALVE INSERTION, (1) CORE REMOVAL BIT SET CONTENT SHANK TYPE ROUND OVERALL LENGTH 9 INCH SHANK LENGTH 4 INCH SHANK MATERIAL CHROME PLATED STEEL
Description
COMBINATION SCREWDRIVER SET TYPE 15 PIECE(S) BLACK HANDLE COLOR (4) #0, #1, #2, #3 PHILLIPS, (2) #1, #2 SQUARE, (4) #10, #15, #20, #25 TORX, (2) 4 MM, 6 MM SLOTTED, (1) 1/4 INCH NUTDRIVER, (1) SCHRADER VALVE INSERTION, (1) CORE REMOVAL BIT SET CONTENT SHANK TYPE ROUND OVERALL LENGTH 9 INCH SHANK LENGTH 4 INCH SHANK MATERIAL CHROME PLATED STEEL

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Set - 32292 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver Set
32292
Screwdriver Set 32292
COMBINATION SCREWDRIVER SET TYPE 15 PIECE(S) BLACK HANDLE COLOR (4) #0, #1, #2, #3 PHILLIPS, (2) #1, #2 SQUARE, (4) #10, #15, #20, #25 TORX, (2) 4 MM, 6 MM SLOTTED, (1) 1/4 INCH NUTDRIVER, (1) SCHRADER VALVE INSERTION, (1) CORE REMOVAL BIT SET CONTENT SHANK TYPE ROUND OVERALL LENGTH 9 INCH SHANK LENGTH 4 INCH SHANK MATERIAL CHROME PLATED STEEL
  • COMBINATION SCREWDRIVER SET TYPE
  • 15 PIECE(S)
  • BLACK HANDLE COLOR
  • (4) #0, #1, #2, #3 PHILLIPS, (2) #1, #2 SQUARE, (4) #10, #15, #20, #25 TORX, (2) 4 MM, 6 MM SLOTTED, (1) 1/4 INCH NUTDRIVER, (1) SCHRADER VALVE INSERTION, (1) CORE REMOVAL BIT SET CONTENT
  • SHANK TYPE ROUND
  • OVERALL LENGTH 9 INCH
  • SHANK LENGTH 4 INCH
  • SHANK MATERIAL CHROME PLATED STEEL
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 32292
Product Name Screwdriver Set
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 2885170 - RS Components, Ltd.
Specs
Standards RoHS Compliant
View Details
Screwdriver - P202 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Crosshead
Drive Details #2
Overall Length 24.5 inch (622 mm)
View Details
Screwdriver - 35-166 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet
Overall Length 11.34 inch (288 mm)
View Details