Klein Tools, Inc. Screwdriver 600-1

Description
SLOTTED, CABINET TIP TYPE CHROME PLATED FINISH 3-7/16 INCH OVERALL LENGTH 1-1/2 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS STUBBY STYLE 5/16 INCH TIP SIZE TIP-IDENT[R] BRAND APPROVAL ASME/ANSI 600 MODEL
Datasheet
Description
SLOTTED, CABINET TIP TYPE CHROME PLATED FINISH 3-7/16 INCH OVERALL LENGTH 1-1/2 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS STUBBY STYLE 5/16 INCH TIP SIZE TIP-IDENT[R] BRAND APPROVAL ASME/ANSI 600 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 600-1 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
600-1
Screwdriver 600-1
SLOTTED, CABINET TIP TYPE CHROME PLATED FINISH 3-7/16 INCH OVERALL LENGTH 1-1/2 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS STUBBY STYLE 5/16 INCH TIP SIZE TIP-IDENT[R] BRAND APPROVAL ASME/ANSI 600 MODEL
  • SLOTTED, CABINET TIP TYPE
  • CHROME PLATED FINISH
  • 3-7/16 INCH OVERALL LENGTH
  • 1-1/2 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • STUBBY STYLE
  • 5/16 INCH TIP SIZE
  • TIP-IDENT[R] BRAND
  • APPROVAL ASME/ANSI
  • 600 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 600-1
Product Name Screwdriver
Drive Type Cabinet; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2166 - WAGO
Specs
Drive Type T20
View Details
2 suppliers
Screwdriver Bit Sets - 215709 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 2.24 inch (57 mm)
Shaft Material Steel
View Details
Screw and Nut Drivers - 1742-1592-ND - DigiKey
Specs
Drive Type Hex; Hex Socket
Drive Details "1/4"""
Features Magnetic Head
View Details