Klein Tools, Inc. Screwdriver Set 32290

Description
COMBINATION SCREWDRIVER SET TYPE 15 PIECE(S) BLACK HANDLE COLOR (4) #0, #1, #2, #3 PHILLIPS, (4) #1, #2 SQUARE/COMBO, (4) #10, #15, #20, #25 TORX, (2) 4 MM, 6 MM SLOTTED, (1) 1/4 INCH NUTDRIVER SET CONTENT HANDLE TYPE CUSHION GRIP SHANK TYPE ROUND OVERALL LENGTH 9 INCH SHANK LENGTH 4 INCH SHANK MATERIAL CHROME PLATED STEEL APPLICABLE STANDARD ASME/ANSI
Description
COMBINATION SCREWDRIVER SET TYPE 15 PIECE(S) BLACK HANDLE COLOR (4) #0, #1, #2, #3 PHILLIPS, (4) #1, #2 SQUARE/COMBO, (4) #10, #15, #20, #25 TORX, (2) 4 MM, 6 MM SLOTTED, (1) 1/4 INCH NUTDRIVER SET CONTENT HANDLE TYPE CUSHION GRIP SHANK TYPE ROUND OVERALL LENGTH 9 INCH SHANK LENGTH 4 INCH SHANK MATERIAL CHROME PLATED STEEL APPLICABLE STANDARD ASME/ANSI

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Set - 32290 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver Set
32290
Screwdriver Set 32290
COMBINATION SCREWDRIVER SET TYPE 15 PIECE(S) BLACK HANDLE COLOR (4) #0, #1, #2, #3 PHILLIPS, (4) #1, #2 SQUARE/COMBO, (4) #10, #15, #20, #25 TORX, (2) 4 MM, 6 MM SLOTTED, (1) 1/4 INCH NUTDRIVER SET CONTENT HANDLE TYPE CUSHION GRIP SHANK TYPE ROUND OVERALL LENGTH 9 INCH SHANK LENGTH 4 INCH SHANK MATERIAL CHROME PLATED STEEL APPLICABLE STANDARD ASME/ANSI
  • COMBINATION SCREWDRIVER SET TYPE
  • 15 PIECE(S)
  • BLACK HANDLE COLOR
  • (4) #0, #1, #2, #3 PHILLIPS, (4) #1, #2 SQUARE/COMBO, (4) #10, #15, #20, #25 TORX, (2) 4 MM, 6 MM SLOTTED, (1) 1/4 INCH NUTDRIVER SET CONTENT
  • HANDLE TYPE CUSHION GRIP
  • SHANK TYPE ROUND
  • OVERALL LENGTH 9 INCH
  • SHANK LENGTH 4 INCH
  • SHANK MATERIAL CHROME PLATED STEEL
  • APPLICABLE STANDARD ASME/ANSI
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 32290
Product Name Screwdriver Set
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2151 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PZ1/S
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 646-5/8-INS-ND - DigiKey
Specs
Drive Type Hex; Hex Socket
Drive Details "5/8"""
Features Electrically Insulated Shaft
View Details
Screwdriver Bit Sets - 2696398 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Impact
Overall Length 2.36 inch (60 mm)
Standards RoHS Compliant
View Details