Klein Tools, Inc. Screwdriver 668

Description
SQUARE RECESS TYPE CHROME PLATED FINISH 3-7/16 INCH OVERALL LENGTH 1-1/2 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL STUBBY STYLE GREEN HANDLE COLOR #1 TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
Description
SQUARE RECESS TYPE CHROME PLATED FINISH 3-7/16 INCH OVERALL LENGTH 1-1/2 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL STUBBY STYLE GREEN HANDLE COLOR #1 TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 668 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
668
Screwdriver 668
SQUARE RECESS TYPE CHROME PLATED FINISH 3-7/16 INCH OVERALL LENGTH 1-1/2 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL STUBBY STYLE GREEN HANDLE COLOR #1 TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
  • SQUARE RECESS TYPE
  • CHROME PLATED FINISH
  • 3-7/16 INCH OVERALL LENGTH
  • 1-1/2 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • PLASTIC HANDLE MATERIAL
  • STUBBY STYLE
  • GREEN HANDLE COLOR
  • #1 TIP SIZE
  • TEMPERED STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
Supplier's Site
Screwdriver - 668 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
668
Screwdriver 668
SQUARE RECESS TYPE CHROME PLATED FINISH 3-7/16 INCH OVERALL LENGTH 1-1/2 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL STUBBY STYLE GREEN HANDLE COLOR #1 TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
  • SQUARE RECESS TYPE
  • CHROME PLATED FINISH
  • 3-7/16 INCH OVERALL LENGTH
  • 1-1/2 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • PLASTIC HANDLE MATERIAL
  • STUBBY STYLE
  • GREEN HANDLE COLOR
  • #1 TIP SIZE
  • TEMPERED STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 668
Product Name Screwdriver
Drive Type Robertson
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2152 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PZ2/S
View Details
Screw and Nut Drivers - 1742-32960A-ND - DigiKey
Specs
Drive Type Crosshead; Slotted; Phillips, Slotted
Drive Details #2, 6mm
View Details
Screwdriver - 34002 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 10 inch (254 mm)
View Details