Klein Tools, Inc. Screwdriver 19436

Description
KEYSTONE TYPE 10-13/16 INCH OVERALL LENGTH 5-7/8 INCH SHANK LENGTH HEX SHANK TYPE PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 5/16 INCH W TIP SIZE ALLOY STEEL SHANK MATERIAL GRIP-LT[TM] BRAND
Datasheet
Description
KEYSTONE TYPE 10-13/16 INCH OVERALL LENGTH 5-7/8 INCH SHANK LENGTH HEX SHANK TYPE PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 5/16 INCH W TIP SIZE ALLOY STEEL SHANK MATERIAL GRIP-LT[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 19436 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
19436
Screwdriver 19436
KEYSTONE TYPE 10-13/16 INCH OVERALL LENGTH 5-7/8 INCH SHANK LENGTH HEX SHANK TYPE PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 5/16 INCH W TIP SIZE ALLOY STEEL SHANK MATERIAL GRIP-LT[TM] BRAND
  • KEYSTONE TYPE
  • 10-13/16 INCH OVERALL LENGTH
  • 5-7/8 INCH SHANK LENGTH
  • HEX SHANK TYPE
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • 5/16 INCH W TIP SIZE
  • ALLOY STEEL SHANK MATERIAL
  • GRIP-LT[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 19436
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2151 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PZ1/S
View Details
Screwdriver - 603-10 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Details #2
Overall Length 14.31 inch (364 mm)
Shank Length 10 inch (254 mm)
View Details
Screwdriver - 34002 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 10 inch (254 mm)
View Details