SPLIT ROD SINGLE WEAVE TYPE
4 INCH EYE LENGTH
8 1/2 INCH MESH LENGTH
8.5 MESH LENGTH IN INCH
0.63 TO 0.74 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
2050 LB BREAKING STRENGTH
DOUBLE U EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
SPLIT ROD SINGLE WEAVE TYPE
4 INCH EYE LENGTH
8 1/2 INCH MESH LENGTH
8.5 MESH LENGTH IN INCH
0.63 TO 0.74 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
2050 LB BREAKING STRENGTH
DOUBLE U EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN
SPLIT ROD SINGLE WEAVE TYPE
4 INCH EYE LENGTH
8 1/2 INCH MESH LENGTH
8.5 MESH LENGTH IN INCH
0.63 TO 0.74 INCH CABLE SIZE
CSA APPROVAL
302/304 STAINLESS STEEL MESH MATERIAL
2050 LB BREAKING STRENGTH
DOUBLE U EYE TYPE
ECONOMY[R] BRAND
MESH LENGTH IN INCH - UOM IN