Klein Tools, Inc.Forged Steel Cable Pulling Grip1613-40H
Description
FORGED STEEL MATERIAL
4 INCH JAW LENGTH
0.12 INCH MIN. CABLE OUTER DIAMETER
0.37 INCH MAX. CABLE OUTER DIAMETER
EXTRA HIGH STRENGTH, GUY STRAND, MESSENGER CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
4500 LB LOAD RATING
8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE
DIAMOND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1613 MODEL
Klein Tools, Inc.
Done
Datasheet
Description
FORGED STEEL MATERIAL
4 INCH JAW LENGTH
0.12 INCH MIN. CABLE OUTER DIAMETER
0.37 INCH MAX. CABLE OUTER DIAMETER
EXTRA HIGH STRENGTH, GUY STRAND, MESSENGER CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
4500 LB LOAD RATING
8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE
DIAMOND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1613 MODEL
FORGED STEEL MATERIAL
4 INCH JAW LENGTH
0.12 INCH MIN. CABLE OUTER DIAMETER
0.37 INCH MAX. CABLE OUTER DIAMETER
EXTRA HIGH STRENGTH, GUY STRAND, MESSENGER CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
4500 LB LOAD RATING
8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE
DIAMOND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1613 MODEL
FORGED STEEL MATERIAL
4 INCH JAW LENGTH
0.12 INCH MIN. CABLE OUTER DIAMETER
0.37 INCH MAX. CABLE OUTER DIAMETER
EXTRA HIGH STRENGTH, GUY STRAND, MESSENGER CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNICATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION