Kitz Micro Filter Corporation In-Line Filter IRF

Description
IRF series is in-line filter of an easy hollow fiber to install. IRF series can make very clean air. It can install easily in exiting piping. Specification Pipe connection Caliber Rc1/4 Operation Temperature 5℃to 50℃ Maximum Operation Pressure 1.0MPa Fluid Air and Nitrogen Filter area 1100c㎡ Pore size 0.01μm Flow rate (at 0.3Mpa) 300L/min
Datasheet
Description
IRF series is in-line filter of an easy hollow fiber to install. IRF series can make very clean air. It can install easily in exiting piping. Specification Pipe connection Caliber Rc1/4 Operation Temperature 5℃to 50℃ Maximum Operation Pressure 1.0MPa Fluid Air and Nitrogen Filter area 1100c㎡ Pore size 0.01μm Flow rate (at 0.3Mpa) 300L/min
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Line Filter - IRF - Kitz Micro Filter Corporation
Suwa, Japan
In-Line Filter
IRF
In-Line Filter IRF
IRF series is in-line filter of an easy hollow fiber to install. IRF series can make very clean air. It can install easily in exiting piping. Specification Pipe connection Caliber Rc1/4 Operation Temperature 5℃to 50℃ Maximum Operation Pressure 1.0MPa Fluid Air and Nitrogen Filter area 1100c㎡ Pore size 0.01μm Flow rate (at 0.3Mpa) 300L/min

IRF series is in-line filter of an easy hollow fiber to install.
IRF series can make very clean air.
It can install easily in exiting piping.

Specification

Pipe connection CaliberRc1/4
Operation Temperature5℃to 50℃
Maximum Operation Pressure1.0MPa
FluidAir and Nitrogen
Filter area1100c㎡
Pore size0.01μm
Flow rate (at 0.3Mpa)300L/min
Supplier's Site Datasheet

Technical Specifications

  Kitz Micro Filter Corporation
Product Category Gas Dryers, Filters, and Purifiers
Product Number IRF
Product Name In-Line Filter
Type In-line
Unlock Full Specs
to access all available technical data

Similar Products

Regalia - Regalia - SeQual Technologies, Inc.
SeQual Technologies, Inc.
View Details
Thermon EnviroDyne™ Methane Destruction Unit - MDH402 - Thermon, Inc
Specs
Type WireMesh
Flow Rate (Gas) 1 SCFM (1.13 m³/hr)
View Details
New Hi-mini Air Filter - NHM - Kitz Micro Filter Corporation
Kitz Micro Filter Corporation
Specs
Application / Industry Electronics; Semiconductor; Precision Measuring & Analytical, Semiconductor Manufacturing , Printing/Painting , Medical/ Dental / Food Processing
Filtration Grade 0.01 µm (3.94E-4 mils)
Maximum Pressure 116 psi (81.66 m H2O)
View Details
Membrane Separator for Biogas Upgrading - Prism PB6050-P3 - Air Products PRISM Membranes
Specs
Type Gas Dryer; In-line
Application / Industry Aerospace / Defense; Marine, Oil & Gas, Military, Packaging, and Transportation
Filter Medium Material Synthetic Fiber
View Details