Kitz Micro Filter Corporation I-Line Dryer IAD

Description
IAD series is in-line air dryer of an easy hollow fiber to install. It can install easily in exiting piping. These hollow fiber membrane can remove water molecules from nitrogen and oxygen molecules. Water molecules permeate through the wall of hollow fiber membranes and exhausted outside the module. Nitrogen and oxygen pass through inside of the fibers and caome out as by dry air. It is possible to dehumidity it continuously by returning a part of dry air(purge air). Specification IAD3 TYPE IAD10 TYPE IAD20 TYPE Pipe connection Caliber φ4、φ6 φ6、φ8 Rc3/8 Operation Temperature 5℃to 50℃ 5℃to 50℃ 5℃to 50℃ Maximum Operation Pressure 0.1~0.7MPa 0.1~0.7MPa 0.1~0.7MPa Fluid Air and Nitrogen Air and Nitrogen Air and Nitrogen Flow rate 1~30L/min 1~100L/min 1~200L/min Application Precision Measuring Instruments Semiconductor Manufacturing Equipment Air Operation Equipment Ozone Generators Dental/Medical Equipment Analysis Equipment
Datasheet
Description
IAD series is in-line air dryer of an easy hollow fiber to install. It can install easily in exiting piping. These hollow fiber membrane can remove water molecules from nitrogen and oxygen molecules. Water molecules permeate through the wall of hollow fiber membranes and exhausted outside the module. Nitrogen and oxygen pass through inside of the fibers and caome out as by dry air. It is possible to dehumidity it continuously by returning a part of dry air(purge air). Specification IAD3 TYPE IAD10 TYPE IAD20 TYPE Pipe connection Caliber φ4、φ6 φ6、φ8 Rc3/8 Operation Temperature 5℃to 50℃ 5℃to 50℃ 5℃to 50℃ Maximum Operation Pressure 0.1~0.7MPa 0.1~0.7MPa 0.1~0.7MPa Fluid Air and Nitrogen Air and Nitrogen Air and Nitrogen Flow rate 1~30L/min 1~100L/min 1~200L/min Application Precision Measuring Instruments Semiconductor Manufacturing Equipment Air Operation Equipment Ozone Generators Dental/Medical Equipment Analysis Equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
I-Line Dryer - IAD - Kitz Micro Filter Corporation
Suwa, Japan
I-Line Dryer
IAD
I-Line Dryer IAD
IAD series is in-line air dryer of an easy hollow fiber to install. It can install easily in exiting piping. These hollow fiber membrane can remove water molecules from nitrogen and oxygen molecules. Water molecules permeate through the wall of hollow fiber membranes and exhausted outside the module. Nitrogen and oxygen pass through inside of the fibers and caome out as by dry air. It is possible to dehumidity it continuously by returning a part of dry air(purge air). Specification IAD3 TYPE IAD10 TYPE IAD20 TYPE Pipe connection Caliber φ4、φ6 φ6、φ8 Rc3/8 Operation Temperature 5℃to 50℃ 5℃to 50℃ 5℃to 50℃ Maximum Operation Pressure 0.1~0.7MPa 0.1~0.7MPa 0.1~0.7MPa Fluid Air and Nitrogen Air and Nitrogen Air and Nitrogen Flow rate 1~30L/min 1~100L/min 1~200L/min Application Precision Measuring Instruments Semiconductor Manufacturing Equipment Air Operation Equipment Ozone Generators Dental/Medical Equipment Analysis Equipment

IAD series is in-line air dryer of an easy hollow fiber to install.
It can install easily in exiting piping.
These hollow fiber membrane can remove water molecules from nitrogen and oxygen molecules.
Water molecules permeate through the wall of hollow fiber membranes and exhausted outside the module.
Nitrogen and oxygen pass through inside of the fibers and caome out as by dry air.
It is possible to dehumidity it continuously by returning a part of dry air(purge air).

Specification

IAD3 TYPEIAD10 TYPEIAD20 TYPE
Pipe connection Caliberφ4、φ6φ6、φ8Rc3/8
Operation Temperature5℃to 50℃5℃to 50℃5℃to 50℃
Maximum Operation Pressure0.1~0.7MPa0.1~0.7MPa0.1~0.7MPa
FluidAir and NitrogenAir and NitrogenAir and Nitrogen
Flow rate1~30L/min1~100L/min1~200L/min

Application

Precision Measuring Instruments
Semiconductor Manufacturing Equipment
Air Operation Equipment
Ozone Generators
Dental/Medical Equipment
Analysis Equipment

Supplier's Site Datasheet

Technical Specifications

  Kitz Micro Filter Corporation
Product Category Gas Dryers, Filters, and Purifiers
Product Number IAD
Product Name I-Line Dryer
Type Gas Dryer; In-line
Unlock Full Specs
to access all available technical data

Similar Products

Thermon EnviroDyne™ Methane Destruction Unit - MDH201 - Thermon, Inc
Specs
Type WireMesh
Flow Rate (Gas) 0 SCFM (0.5666 m³/hr)
View Details
New Hi-mini Air Filter - NHM - Kitz Micro Filter Corporation
Kitz Micro Filter Corporation
Specs
Application / Industry Electronics; Semiconductor; Precision Measuring & Analytical, Semiconductor Manufacturing , Printing/Painting , Medical/ Dental / Food Processing
Filtration Grade 0.01 µm (3.94E-4 mils)
Maximum Pressure 116 psi (81.66 m H2O)
View Details
Process Gas Membrane Separator - Prism SE - Air Products PRISM Membranes
Air Products PRISM Membranes
Specs
Type Gas Dryer; In-line
Application / Industry Aerospace / Defense; Marine, Oil & Gas, Military, Packaging, and Transportation
Filter Medium Material Synthetic Fiber
View Details