Kistler Group 1-4 Channel Digital Charge Amplifier 5074A

Description
Digital amplifier for industrial application Properties: Open measuring range 20 pC … 1000000 pC Bandwidth ≈ 0 kHz up to 20 kHz Connector KIAG 10-32 UNF neg. Interface: EtherCat, Ethernet/IP or ProfiNet Features: Peak acquisition, Integral, Filter, etc
Datasheet
Description
Digital amplifier for industrial application Properties: Open measuring range 20 pC … 1000000 pC Bandwidth ≈ 0 kHz up to 20 kHz Connector KIAG 10-32 UNF neg. Interface: EtherCat, Ethernet/IP or ProfiNet Features: Peak acquisition, Integral, Filter, etc
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-4 Channel Digital Charge Amplifier - 5074A - Kistler Group
Novi, MI, United States
1-4 Channel Digital Charge Amplifier
5074A
1-4 Channel Digital Charge Amplifier 5074A
Digital amplifier for industrial application Properties: Open measuring range 20 pC … 1000000 pC Bandwidth ≈ 0 kHz up to 20 kHz Connector KIAG 10-32 UNF neg. Interface: EtherCat, Ethernet/IP or ProfiNet Features: Peak acquisition, Integral, Filter, etc

Digital amplifier for industrial application

Properties:

  • Open measuring range 20 pC … 1000000 pC
  • Bandwidth ≈ 0 kHz up to 20 kHz
  • Connector KIAG 10-32 UNF neg.
  • Interface: EtherCat, Ethernet/IP or ProfiNet
  • Features: Peak acquisition, Integral, Filter, etc
Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Signal Converters
Product Number 5074A
Product Name 1-4 Channel Digital Charge Amplifier
Signal Converter Type Charge Converter
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Charge/CCLD Converter 5mV/pC - -2647-E-- - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs Charge Input; Piezo electric (charge)
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
Digital I/O Modules - IA05 - Altech Corp.
Specs
Signal Converter Type Voltage Converter
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details